Magnescale Americas, Inc. Magnescale® Linear, Slim-type Magnetic Scale System SR74/75

Description
Slim type, incremental, linear magnetic scale system for machine tools.
Datasheet
Description
Slim type, incremental, linear magnetic scale system for machine tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Linear, Slim-type Magnetic Scale System - SR74/75 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Linear, Slim-type Magnetic Scale System
SR74/75
Magnescale® Linear, Slim-type Magnetic Scale System SR74/75
Slim type, incremental, linear magnetic scale system for machine tools.

Slim type, incremental, linear magnetic scale system for machine tools.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number SR74/75
Product Name Magnescale® Linear, Slim-type Magnetic Scale System
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 2.76 to 80.32 inch (70 to 2040 mm)
Resolution 1.00E-5 to 5.00E-5 mm (3.94E-7 to 1.97E-6 inches)
Unlock Full Specs
to access all available technical data

Similar Products

SANTEST High Accuracy Type Probe - GYSE-R - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details