Magnescale Americas, Inc. Magnescale® Linear, Robust-type Magnetic Absolute Scale System SR87

Description
Robust type, absolute, linear magnetic scale system for machine tools.
Datasheet
Description
Robust type, absolute, linear magnetic scale system for machine tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Linear, Robust-type Magnetic Absolute Scale System - SR87 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Linear, Robust-type Magnetic Absolute Scale System
SR87
Magnescale® Linear, Robust-type Magnetic Absolute Scale System SR87
Robust type, absolute, linear magnetic scale system for machine tools.

Robust type, absolute, linear magnetic scale system for machine tools.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number SR87
Product Name Magnescale® Linear, Robust-type Magnetic Absolute Scale System
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 5.51 to 120 inch (140 to 3040 mm)
Resolution 1.00E-5 mm (3.94E-7 inches)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details