Magnescale Americas, Inc. LASERSCALE® Linear, High-accuracy, Reflective Scale BH25

Description
High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes Signal wavelength : 250nm High accuracy : ±1μm/420nm High response speed : 700mm/s Maximum resolution : 0.03125nm Available : with/without reference point Completely non-contact design Return error is theoretically eliminated. Scale : Blue plate glass/Low expansion glass Thin head with thickness of 12mm Supporting various resolutions and output modes(Depending on the interpolator connected.) Special non-magnetic and vacuum-compatible models available
Datasheet
Description
High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes Signal wavelength : 250nm High accuracy : ±1μm/420nm High response speed : 700mm/s Maximum resolution : 0.03125nm Available : with/without reference point Completely non-contact design Return error is theoretically eliminated. Scale : Blue plate glass/Low expansion glass Thin head with thickness of 12mm Supporting various resolutions and output modes(Depending on the interpolator connected.) Special non-magnetic and vacuum-compatible models available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASERSCALE® Linear, High-accuracy, Reflective Scale - BH25 - Magnescale Americas, Inc.
Cypress, CA, USA
LASERSCALE® Linear, High-accuracy, Reflective Scale
BH25
LASERSCALE® Linear, High-accuracy, Reflective Scale BH25
High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes Signal wavelength : 250nm High accuracy : ±1μm/420nm High response speed : 700mm/s Maximum resolution : 0.03125nm Available : with/without reference point Completely non-contact design Return error is theoretically eliminated. Scale : Blue plate glass/Low expansion glass Thin head with thickness of 12mm Supporting various resolutions and output modes(Depending on the interpolator connected.) Special non-magnetic and vacuum-compatible models available

High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes

  • Signal wavelength : 250nm
  • High accuracy : ±1μm/420nm
  • High response speed : 700mm/s
  • Maximum resolution : 0.03125nm
  • Available : with/without reference point
  • Completely non-contact design Return error is theoretically eliminated.
  • Scale : Blue plate glass/Low expansion glass
  • Thin head with thickness of 12mm
  • Supporting various resolutions and output modes(Depending on the interpolator connected.)
  • Special non-magnetic and vacuum-compatible models available
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number BH25
Product Name LASERSCALE® Linear, High-accuracy, Reflective Scale
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-A19420LUBBTN-ETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL15000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 14.96 inch (380 mm)
View Details
Inductive Sensor - 40542036 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details