Hammond Manufacturing Company Inc. Datasheets for Modular Enclosures

Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.
Modular Enclosures: Learn more

Page: 1 2
Product Name Notes
For use with IME, IFMD and IMET Series. Can be used with IPC Series, must order IPC Base Panel Bracket (Part No. IPCPSK). Replacement or additional mounting panel (standard enclosures...
Maintains UL/CSA Type 12 approvals. Screw fastens into frame. Bond studs provided for grounding. Finished in beige. Packaged in quantities of two. Optional tamper resistant screws available Part Details Click...
Plinths install under enclosure for additional cable entry space or lift access Adds 4” to overall enclosure height. 4 corners bolt to enclosure with 4 removable fill panels. Not compatible...
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details...

<< Prev