Hammond Manufacturing Company Inc. Electrical - Modular - IME Series ISP206

Description
Maintains UL/CSA Type 12 approvals. Screw fastens into frame. Bond studs provided for grounding. Finished in beige. Packaged in quantities of two. Optional tamper resistant screws available Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. (Pair) - For Use With Enclosure A x C (mm) ISP166 - 1600 x 600 ISP168 - 1600 x 800 ISP184 - 1800 x 400 ISP185 - 1800 x 500 ISP186 - 1800 x 600 ISP188 - 1800 x 800 ISP204 - 2000 x 400 ISP205 - 2000 x 500 ISP206 - 2000 x 600 ISP208 - 2000 x 800
Request a Quote
Description
Maintains UL/CSA Type 12 approvals. Screw fastens into frame. Bond studs provided for grounding. Finished in beige. Packaged in quantities of two. Optional tamper resistant screws available Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. (Pair) - For Use With Enclosure A x C (mm) ISP166 - 1600 x 600 ISP168 - 1600 x 800 ISP184 - 1800 x 400 ISP185 - 1800 x 500 ISP186 - 1800 x 600 ISP188 - 1800 x 800 ISP204 - 2000 x 400 ISP205 - 2000 x 500 ISP206 - 2000 x 600 ISP208 - 2000 x 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - IME Series - ISP206 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - IME Series
ISP206
Electrical - Modular - IME Series ISP206
Maintains UL/CSA Type 12 approvals. Screw fastens into frame. Bond studs provided for grounding. Finished in beige. Packaged in quantities of two. Optional tamper resistant screws available Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. (Pair) - For Use With Enclosure A x C (mm) ISP166 - 1600 x 600 ISP168 - 1600 x 800 ISP184 - 1800 x 400 ISP185 - 1800 x 500 ISP186 - 1800 x 600 ISP188 - 1800 x 800 ISP204 - 2000 x 400 ISP205 - 2000 x 500 ISP206 - 2000 x 600 ISP208 - 2000 x 800
  • Maintains UL/CSA Type 12 approvals.
  • Screw fastens into frame.
  • Bond studs provided for grounding.
  • Finished in beige.
  • Packaged in quantities of two.
  • Optional tamper resistant screws available

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. (Pair) - For Use With Enclosure A x C (mm)
ISP166 - 1600 x 600
ISP168 - 1600 x 800
ISP184 - 1800 x 400
ISP185 - 1800 x 500
ISP186 - 1800 x 600
ISP188 - 1800 x 800
ISP204 - 2000 x 400
ISP205 - 2000 x 500
ISP206 - 2000 x 600
ISP208 - 2000 x 800

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number ISP206
Product Name Electrical - Modular - IME Series
Type Electronic and Instrument Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Modular - HME Series - HME1468 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 55.12 inch (1400 mm)
Width 23.62 inch (600 mm)
View Details
3 suppliers