Hammond Manufacturing Company Inc. Electrical - Modular - IME Series IMEP207

Description
For use with IME, IFMD and IMET Series. Can be used with IPC Series, must order IPC Base Panel Bracket (Part No. IPCPSK). Replacement or additional mounting panel (standard enclosures include one inner mounting panel). 12 gauge (IME, IFMD) or 10 gauge (IMET) steel panel. Comes complete with all mounting hardware. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No - Fits IME/IMET/IFMD Nominal Dimension - Panel Size (In.) A - B - H - W IMEP166 - 1600 600 61.75 17.75 IMEP167 - 1600 700 61.75 22.75 IMEP168 - 1600 800 61.75 26.25 IMEP1612 - 1600 1200 61.75 40.00 IMEP186 - 1800 600 68.75 17.75 IMEP187 - 1800 700 68.75 22.75 IMEP188 - 1800 800 68.75 26.25 IMEP1810 - 1800 1000 68.75 34.12 IMEP1812 - 1800 1200 68.75 40.00 IMEP1816 - 1800 1600 68.75 57.75 IMEP206 - 2000 600 77.50 17.75 IMEP207 - 2000 700 77.50 22.75 IMEP208 - 2000 800 77.50 26.25 IMEP2010 - 2000 1000 77.50 34.12 IMEP2012 - 2000 1200 77.50 40.00 IMEP2016 - 2000 1600 77.50 57.75
Request a Quote
Description
For use with IME, IFMD and IMET Series. Can be used with IPC Series, must order IPC Base Panel Bracket (Part No. IPCPSK). Replacement or additional mounting panel (standard enclosures include one inner mounting panel). 12 gauge (IME, IFMD) or 10 gauge (IMET) steel panel. Comes complete with all mounting hardware. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No - Fits IME/IMET/IFMD Nominal Dimension - Panel Size (In.) A - B - H - W IMEP166 - 1600 600 61.75 17.75 IMEP167 - 1600 700 61.75 22.75 IMEP168 - 1600 800 61.75 26.25 IMEP1612 - 1600 1200 61.75 40.00 IMEP186 - 1800 600 68.75 17.75 IMEP187 - 1800 700 68.75 22.75 IMEP188 - 1800 800 68.75 26.25 IMEP1810 - 1800 1000 68.75 34.12 IMEP1812 - 1800 1200 68.75 40.00 IMEP1816 - 1800 1600 68.75 57.75 IMEP206 - 2000 600 77.50 17.75 IMEP207 - 2000 700 77.50 22.75 IMEP208 - 2000 800 77.50 26.25 IMEP2010 - 2000 1000 77.50 34.12 IMEP2012 - 2000 1200 77.50 40.00 IMEP2016 - 2000 1600 77.50 57.75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - IME Series - IMEP207 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - IME Series
IMEP207
Electrical - Modular - IME Series IMEP207
For use with IME, IFMD and IMET Series. Can be used with IPC Series, must order IPC Base Panel Bracket (Part No. IPCPSK). Replacement or additional mounting panel (standard enclosures include one inner mounting panel). 12 gauge (IME, IFMD) or 10 gauge (IMET) steel panel. Comes complete with all mounting hardware. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No - Fits IME/IMET/IFMD Nominal Dimension - Panel Size (In.) A - B - H - W IMEP166 - 1600 600 61.75 17.75 IMEP167 - 1600 700 61.75 22.75 IMEP168 - 1600 800 61.75 26.25 IMEP1612 - 1600 1200 61.75 40.00 IMEP186 - 1800 600 68.75 17.75 IMEP187 - 1800 700 68.75 22.75 IMEP188 - 1800 800 68.75 26.25 IMEP1810 - 1800 1000 68.75 34.12 IMEP1812 - 1800 1200 68.75 40.00 IMEP1816 - 1800 1600 68.75 57.75 IMEP206 - 2000 600 77.50 17.75 IMEP207 - 2000 700 77.50 22.75 IMEP208 - 2000 800 77.50 26.25 IMEP2010 - 2000 1000 77.50 34.12 IMEP2012 - 2000 1200 77.50 40.00 IMEP2016 - 2000 1600 77.50 57.75
  • For use with IME, IFMD and IMET Series.
  • Can be used with IPC Series, must order IPC Base Panel Bracket
    (Part No. IPCPSK).
  • Replacement or additional mounting panel (standard enclosures include
    one inner mounting panel).
  • 12 gauge (IME, IFMD) or 10 gauge (IMET) steel panel.
  • Comes complete with all mounting hardware.
  • Finished in white.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No - Fits IME/IMET/IFMD Nominal Dimension - Panel Size (In.)
A - B - H - W
IMEP166 - 1600 600 61.75 17.75
IMEP167 - 1600 700 61.75 22.75
IMEP168 - 1600 800 61.75 26.25
IMEP1612 - 1600 1200 61.75 40.00
IMEP186 - 1800 600 68.75 17.75
IMEP187 - 1800 700 68.75 22.75
IMEP188 - 1800 800 68.75 26.25
IMEP1810 - 1800 1000 68.75 34.12
IMEP1812 - 1800 1200 68.75 40.00
IMEP1816 - 1800 1600 68.75 57.75
IMEP206 - 2000 600 77.50 17.75
IMEP207 - 2000 700 77.50 22.75
IMEP208 - 2000 800 77.50 26.25
IMEP2010 - 2000 1000 77.50 34.12
IMEP2012 - 2000 1200 77.50 40.00
IMEP2016 - 2000 1600 77.50 57.75

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number IMEP207
Product Name Electrical - Modular - IME Series
Type Electronic and Instrument Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JL9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers