Hammond Manufacturing Company Inc. Electrical - Modular - IPC Series IPL65

Description
Plinths install under enclosure for additional cable entry space or lift access Adds 4” to overall enclosure height. 4 corners bolt to enclosure with 4 removable fill panels. Not compatible with leveling feet. Comes complete with all mounting hardware. Two plinths required for IMET, see chart. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch Part No - Fits IME/IPC/IFMD Nominal Dimension - IMET (2pc.) B - C - B IPL64 - 600 400 1200 IPL65 - 600 500 1200 IPL66 - 600 600 1200 IPL68 - 600 800 1200 IPL76 - 700 600 IPL78 - 700 800 IPL84 - 800 400 IPL85 - 800 500 1600 IPL86 - 800 600 1600 IPL88 - 800 800 1600 IPL105 - 1000 500 2000 IPL106 - 1000 600 2000 IPL108 - 1000 800 2000
Request a Quote
Description
Plinths install under enclosure for additional cable entry space or lift access Adds 4” to overall enclosure height. 4 corners bolt to enclosure with 4 removable fill panels. Not compatible with leveling feet. Comes complete with all mounting hardware. Two plinths required for IMET, see chart. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch Part No - Fits IME/IPC/IFMD Nominal Dimension - IMET (2pc.) B - C - B IPL64 - 600 400 1200 IPL65 - 600 500 1200 IPL66 - 600 600 1200 IPL68 - 600 800 1200 IPL76 - 700 600 IPL78 - 700 800 IPL84 - 800 400 IPL85 - 800 500 1600 IPL86 - 800 600 1600 IPL88 - 800 800 1600 IPL105 - 1000 500 2000 IPL106 - 1000 600 2000 IPL108 - 1000 800 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - IPC Series - IPL65 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - IPC Series
IPL65
Electrical - Modular - IPC Series IPL65
Plinths install under enclosure for additional cable entry space or lift access Adds 4” to overall enclosure height. 4 corners bolt to enclosure with 4 removable fill panels. Not compatible with leveling feet. Comes complete with all mounting hardware. Two plinths required for IMET, see chart. Finished in beige. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch Part No - Fits IME/IPC/IFMD Nominal Dimension - IMET (2pc.) B - C - B IPL64 - 600 400 1200 IPL65 - 600 500 1200 IPL66 - 600 600 1200 IPL68 - 600 800 1200 IPL76 - 700 600 IPL78 - 700 800 IPL84 - 800 400 IPL85 - 800 500 1600 IPL86 - 800 600 1600 IPL88 - 800 800 1600 IPL105 - 1000 500 2000 IPL106 - 1000 600 2000 IPL108 - 1000 800 2000
  • Plinths install under enclosure for additional cable entry space or lift access
  • Adds 4” to overall enclosure height.
  • 4 corners bolt to enclosure with 4 removable fill panels.
  • Not compatible with leveling feet.
  • Comes complete with all mounting hardware.
  • Two plinths required for IMET, see chart.
  • Finished in beige.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


Part No - Fits IME/IPC/IFMD Nominal Dimension - IMET (2pc.)
B - C - B
IPL64 - 600 400 1200
IPL65 - 600 500 1200
IPL66 - 600 600 1200
IPL68 - 600 800 1200
IPL76 - 700 600
IPL78 - 700 800
IPL84 - 800 400
IPL85 - 800 500 1600
IPL86 - 800 600 1600
IPL88 - 800 800 1600
IPL105 - 1000 500 2000
IPL106 - 1000 600 2000
IPL108 - 1000 800 2000

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number IPL65
Product Name Electrical - Modular - IPC Series
Type Electronic and Instrument Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
Electrical - Operator Interface - Modular Console System - 2CWCP48 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 30.5 inch (775 mm)
Width 44 inch (1118 mm)
View Details
2 suppliers
Boxes - 1414N4PHSSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
2 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers