General Purpose Industrial Pressure Transducers
The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The 2600 extends the packaging options via an all welded stainless steel back end for demanding submersible and industrial applications. The 2200 and the 2600 pressure transducers feature proven CVD sensing technology, an ASIC (amplified units), and modular packaging to provide a sensor line that can easily accommodate specials while not sacrificing high performance.
22CS/26CS Series Intrinsically Safe Industrial Pressure Transmitters and 22FA/26FA Series CSA Intrinsically Safe Industrial Pressure Transmitters are now available.
Applications:
| Gems Sensors & Controls | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | 22FA Series / 26FA Series |
| Product Name | Intrinsically Safe Industrial Pressure Transmitter |
| Signal Output | Analog Voltage; Analog Current |
| Sensor Technology | CVD Sensing Technology |
| Pressure Measurement | Absolute; Gauge |
| Media | Liquid |