Delta Controls Ltd. Transmitter 8000 SAN

Description
Technical Data Stainless Steel Housing. Accuracy 0.2% from adjusted span. Active Temperature Compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP65. Process connections Diary fitting to DIN 11851. Hygenic Weld Fitting. Tri-clamp connection. ANSI Flange 150# Options Standard enclosure. Integral Digital Indicator. Ranges From 0 up to 16 bar, with max overpressure of 60 bar. Accuracy ± 0.2% of adjusted span. Product applications The 8000 SAN is suitable for a wide range of applications in many Industry sectors: Food and Beverage Water Pulp and Paper Sanitary Hygenic The choice of models available ensures that the 8000 SAN is suitable for use in: Corrosive atmospheres Resistant to chemical attack
Description
Technical Data Stainless Steel Housing. Accuracy 0.2% from adjusted span. Active Temperature Compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP65. Process connections Diary fitting to DIN 11851. Hygenic Weld Fitting. Tri-clamp connection. ANSI Flange 150# Options Standard enclosure. Integral Digital Indicator. Ranges From 0 up to 16 bar, with max overpressure of 60 bar. Accuracy ± 0.2% of adjusted span. Product applications The 8000 SAN is suitable for a wide range of applications in many Industry sectors: Food and Beverage Water Pulp and Paper Sanitary Hygenic The choice of models available ensures that the 8000 SAN is suitable for use in: Corrosive atmospheres Resistant to chemical attack

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 8000 SAN - Delta Controls Ltd.
Houston, TX, USA
Transmitter
8000 SAN
Transmitter 8000 SAN
Technical Data Stainless Steel Housing. Accuracy 0.2% from adjusted span. Active Temperature Compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP65. Process connections Diary fitting to DIN 11851. Hygenic Weld Fitting. Tri-clamp connection. ANSI Flange 150# Options Standard enclosure. Integral Digital Indicator. Ranges From 0 up to 16 bar, with max overpressure of 60 bar. Accuracy ± 0.2% of adjusted span. Product applications The 8000 SAN is suitable for a wide range of applications in many Industry sectors: Food and Beverage Water Pulp and Paper Sanitary Hygenic The choice of models available ensures that the 8000 SAN is suitable for use in: Corrosive atmospheres Resistant to chemical attack

Technical Data

  • Stainless Steel Housing.
  • Accuracy 0.2% from adjusted span.
  • Active Temperature Compensation.
  • Zero / Span internally adjustable.
  • Strong flush diaphragms.
  • Many process connections.
  • ATEX EEx ia.

Performance characteristics

Enclosure / Housing

  • Robust stainless steel 304. Protection to IP65.

Process connections

  • Diary fitting to DIN 11851.
  • Hygenic Weld Fitting.
  • Tri-clamp connection.
  • ANSI Flange 150#

Options

  • Standard enclosure.
  • Integral Digital Indicator.

Ranges

  • From 0 up to 16 bar, with max overpressure of 60 bar.

Accuracy

  • ± 0.2% of adjusted span.

Product applications

The 8000 SAN is suitable for a wide range of applications in many Industry sectors:

  • Food and Beverage
  • Water
  • Pulp and Paper
  • Sanitary
  • Hygenic

The choice of models available ensures that the 8000 SAN is suitable for use in:

  • Corrosive atmospheres
  • Resistant to chemical attack
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Transmitters
Product Number 8000 SAN
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Multivariable Transmitter - Model 266JSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure transmitter - SPTW-P100R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers