Delta Controls Ltd. Transmitter 8000

Description
Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP66. Process connections Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). G1” (1” BSP) threaded connection. 1” NPT threaded connection. Others available – please specify. Ranges From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy ± 0.2% of adjusted span. Additional Information Specially designed for pulp and paper where clogging is a problem. Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: Corrosive atmospheres Resistant to chemical attack
Description
Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP66. Process connections Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). G1” (1” BSP) threaded connection. 1” NPT threaded connection. Others available – please specify. Ranges From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy ± 0.2% of adjusted span. Additional Information Specially designed for pulp and paper where clogging is a problem. Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: Corrosive atmospheres Resistant to chemical attack

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 8000 - Delta Controls Ltd.
Houston, TX, USA
Transmitter
8000
Transmitter 8000
Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP66. Process connections Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). G1” (1” BSP) threaded connection. 1” NPT threaded connection. Others available – please specify. Ranges From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy ± 0.2% of adjusted span. Additional Information Specially designed for pulp and paper where clogging is a problem. Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: Corrosive atmospheres Resistant to chemical attack

Technical Data

  • 0.29% accuracy of span.
  • Stainless steel housing.
  • Active temperature compensation.
  • Zero / Span internally adjustable.
  • Strong flush diaphragms.
  • Many process connections.
  • ATEX EEx ia.

Performance characteristics

Enclosure / Housing

  • Robust stainless steel 304. Protection to IP66. Process connections
  • Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC).
  • G1” (1” BSP) threaded connection.
  • 1” NPT threaded connection.
  • Others available – please specify.

Ranges

  • From 0.1 up to 50 bar, with max overpressure of 120 bar.

Accuracy

  • ± 0.2% of adjusted span.

Additional Information

  • Specially designed for pulp and paper where clogging is a problem.
  • Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices.

Product applications
The 8000 is suitable for a wide range of applications in many Industry sectors:

  • Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc.

The choice of models available ensures that the 8000 is suitable for use in:

  • Corrosive atmospheres
  • Resistant to chemical attack
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Transmitters
Product Number 8000
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details