Yamaha Motor- Robot Division Orbit Type SCARA Robot YK350TW

Description
Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard to pallet and conveyor placement operations, while dramatically reducing the equipment footprint. This is a much higher repeated positioning accuracy than that offered by a parallel-link robot. This was accomplished by optimizing the robot's weight balance through an extensive re-design of its internal construction. The lightweight yet highly rigid arm has also been fitted with optimally tuned motors to enable high accuracy positioning. The Y-axis (arm 2) passes beneath the X-axis (arm 1) and it has a horizontal articulated structure, allowing it to move along the optimal path between points. Moreover, the optimized weight balance of the internal components reduces the cycle time by 36 % as compared to previous models. Handles loads up to 5 kg. Also accommodates arm-end tools which tend to be heavy, making it highly adaptable to various applications.
Datasheet
Description
Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard to pallet and conveyor placement operations, while dramatically reducing the equipment footprint. This is a much higher repeated positioning accuracy than that offered by a parallel-link robot. This was accomplished by optimizing the robot's weight balance through an extensive re-design of its internal construction. The lightweight yet highly rigid arm has also been fitted with optimally tuned motors to enable high accuracy positioning. The Y-axis (arm 2) passes beneath the X-axis (arm 1) and it has a horizontal articulated structure, allowing it to move along the optimal path between points. Moreover, the optimized weight balance of the internal components reduces the cycle time by 36 % as compared to previous models. Handles loads up to 5 kg. Also accommodates arm-end tools which tend to be heavy, making it highly adaptable to various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orbit Type SCARA Robot - YK350TW - Yamaha Motor- Robot Division
Hamamatsu, Japan
Orbit Type SCARA Robot
YK350TW
Orbit Type SCARA Robot YK350TW
Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard to pallet and conveyor placement operations, while dramatically reducing the equipment footprint. This is a much higher repeated positioning accuracy than that offered by a parallel-link robot. This was accomplished by optimizing the robot's weight balance through an extensive re-design of its internal construction. The lightweight yet highly rigid arm has also been fitted with optimally tuned motors to enable high accuracy positioning. The Y-axis (arm 2) passes beneath the X-axis (arm 1) and it has a horizontal articulated structure, allowing it to move along the optimal path between points. Moreover, the optimized weight balance of the internal components reduces the cycle time by 36 % as compared to previous models. Handles loads up to 5 kg. Also accommodates arm-end tools which tend to be heavy, making it highly adaptable to various applications.

Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard to pallet and conveyor placement operations, while dramatically reducing the equipment footprint.

This is a much higher repeated positioning accuracy than that offered by a parallel-link robot. This was accomplished by optimizing the robot's weight balance through an extensive re-design of its internal construction. The lightweight yet highly rigid arm has also been fitted with optimally tuned motors to enable high accuracy positioning.

The Y-axis (arm 2) passes beneath the X-axis (arm 1) and it has a horizontal articulated structure, allowing it to move along the optimal path between points. Moreover, the optimized weight balance of the internal components reduces the cycle time by 36 % as compared to previous models.

Handles loads up to 5 kg. Also accommodates arm-end tools which tend to be heavy, making it highly adaptable to various applications.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Robots
Product Number YK350TW
Product Name Orbit Type SCARA Robot
Robot Type SCARA
Drive System Electric
Industry / Application Robotic Assembly
Features Ceiling Mount
# of Axes 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details