Yamaha Motor- Robot Division Clean SCARA Robots YK-XGC/XC Type YK400XCH

Description
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.
Datasheet
Description
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean SCARA Robots YK-XGC/XC Type - YK400XCH - Yamaha Motor- Robot Division
Hamamatsu, Japan
Clean SCARA Robots YK-XGC/XC Type
YK400XCH
Clean SCARA Robots YK-XGC/XC Type YK400XCH
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.

A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission.

Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1)
*Per 1cf (0.1μm base),when suction blower is used.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Robots
Product Number YK400XCH
Product Name Clean SCARA Robots YK-XGC/XC Type
Robot Type SCARA
Drive System Electric
Features Cleanroom
# of Axes 4 #
Load Capacity 3 kg (6.62 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 6 to 120 kg (13.23 to 265 lbs)
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details