Yamaha Motor- Robot Division Clean SCARA Robots YK-XGC/XC Type YK600XGLC

Description
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.
Datasheet
Description
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean SCARA Robots YK-XGC/XC Type - YK600XGLC - Yamaha Motor- Robot Division
Hamamatsu, Japan
Clean SCARA Robots YK-XGC/XC Type
YK600XGLC
Clean SCARA Robots YK-XGC/XC Type YK600XGLC
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.

A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission.

Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1)
*Per 1cf (0.1μm base),when suction blower is used.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Robots
Product Number YK600XGLC
Product Name Clean SCARA Robots YK-XGC/XC Type
Robot Type SCARA
Drive System Electric
Features Cleanroom
# of Axes 4 #
Load Capacity 4 kg (8.82 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details