Yamaha Motor- Robot Division Clean SCARA Robots YK-XGC/XC Type YK700XC

Description
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.
Description
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.
Datasheet
Datasheet Summary
Powered by GS/AI

The YK700XC is a clean SCARA robot designed for applications requiring a high degree of cleanliness, classified as Class 10 (0.1Oºm) according to FED-STD-209D. It features an arm length of 700mm and a maximum payload capacity of 20kg, making it suitable for various industrial tasks. The robot has a Z-axis stroke option of either 200mm or 400mm, and it can achieve a maximum speed of 6.7 m/sec on the X and Y axes, with a repeatability of +/-0.02mm. The robot is equipped with an AC servo motor output of 800W for the X-axis and 400W for the Y and Z axes. It has a standard cycle time of 0.57 seconds with a 2kg payload. The YK700XC also includes features such as soft limits and mechanical stoppers for movement control, and it supports various cable lengths up to 10m. Weighing 57kg, this robot is designed for efficient operation in clean environments, with built-in harnesses to minimize dust emission.

Datasheet Summary
Powered by GS/AI

The YK700XC is a clean SCARA robot designed for applications requiring a high degree of cleanliness, classified as Class 10 (0.1Oºm) according to FED-STD-209D. It features an arm length of 700mm and a maximum payload capacity of 20kg, making it suitable for various industrial tasks. The robot has a Z-axis stroke option of either 200mm or 400mm, and it can achieve a maximum speed of 6.7 m/sec on the X and Y axes, with a repeatability of +/-0.02mm. The robot is equipped with an AC servo motor output of 800W for the X-axis and 400W for the Y and Z axes. It has a standard cycle time of 0.57 seconds with a 2kg payload. The YK700XC also includes features such as soft limits and mechanical stoppers for movement control, and it supports various cable lengths up to 10m. Weighing 57kg, this robot is designed for efficient operation in clean environments, with built-in harnesses to minimize dust emission.

Suppliers

Company
Product
Description
Supplier Links
Clean SCARA Robots YK-XGC/XC Type - YK700XC - Yamaha Motor- Robot Division
Hamamatsu, Japan
Clean SCARA Robots YK-XGC/XC Type
YK700XC
Clean SCARA Robots YK-XGC/XC Type YK700XC
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission. Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1) *Per 1cf (0.1μm base),when suction blower is used.

A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission.

Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1)
*Per 1cf (0.1μm base),when suction blower is used.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Robots
Product Number YK700XC
Product Name Clean SCARA Robots YK-XGC/XC Type
Robot Type SCARA
Drive System Electric
Features Cleanroom
# of Axes 4 #
Load Capacity 20 kg (44.1 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details