Yamaha Motor- Robot Division 7-Axis Vertically Articulated Robot YA-U5F

Description
High Speed Operation Reduces Cycle Time Thanks to a faster control frequency in the YAC100 controller and hand vibration suppression function, these robots achieve the highest operating speed in their class. From supply, assembly, inspection, and packing to palletization, all applications can enjoy shorter cycle time and improved productivity. WorkPieces With a High Wrist Load Are also Supported With a wrist section that has the highest allowable moment of inertia in its class, these robots can support jobs involving a high wrist load, or simultaneous handling of multiple workpieces. Dramatically Reduce Line Setup Time With A Simulator We provide software that lets you use 3D CAD data to construct a production facility in virtual space in a personal computer, and easily perform engineering tasks such creating programs and checking for robot interference. Teaching can be performed even before the actual production line is completed, dramatically reducing line startup time. *Optional support
Datasheet
Description
High Speed Operation Reduces Cycle Time Thanks to a faster control frequency in the YAC100 controller and hand vibration suppression function, these robots achieve the highest operating speed in their class. From supply, assembly, inspection, and packing to palletization, all applications can enjoy shorter cycle time and improved productivity. WorkPieces With a High Wrist Load Are also Supported With a wrist section that has the highest allowable moment of inertia in its class, these robots can support jobs involving a high wrist load, or simultaneous handling of multiple workpieces. Dramatically Reduce Line Setup Time With A Simulator We provide software that lets you use 3D CAD data to construct a production facility in virtual space in a personal computer, and easily perform engineering tasks such creating programs and checking for robot interference. Teaching can be performed even before the actual production line is completed, dramatically reducing line startup time. *Optional support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Axis Vertically Articulated Robot - YA-U5F - Yamaha Motor- Robot Division
Hamamatsu, Japan
7-Axis Vertically Articulated Robot
YA-U5F
7-Axis Vertically Articulated Robot YA-U5F
High Speed Operation Reduces Cycle Time Thanks to a faster control frequency in the YAC100 controller and hand vibration suppression function, these robots achieve the highest operating speed in their class. From supply, assembly, inspection, and packing to palletization, all applications can enjoy shorter cycle time and improved productivity. WorkPieces With a High Wrist Load Are also Supported With a wrist section that has the highest allowable moment of inertia in its class, these robots can support jobs involving a high wrist load, or simultaneous handling of multiple workpieces. Dramatically Reduce Line Setup Time With A Simulator We provide software that lets you use 3D CAD data to construct a production facility in virtual space in a personal computer, and easily perform engineering tasks such creating programs and checking for robot interference. Teaching can be performed even before the actual production line is completed, dramatically reducing line startup time. *Optional support

High Speed Operation Reduces Cycle Time

Thanks to a faster control frequency in the YAC100 controller and hand vibration suppression function, these robots achieve the highest operating speed in their class. From supply, assembly, inspection, and packing to palletization, all applications can enjoy shorter cycle time and improved productivity.

WorkPieces With a High Wrist Load Are also Supported

With a wrist section that has the highest allowable moment of inertia in its class, these robots can support jobs involving a high wrist load, or simultaneous handling of multiple workpieces.

Dramatically Reduce Line Setup Time With A Simulator

We provide software that lets you use 3D CAD data to construct a production facility in virtual space in a personal computer, and easily perform engineering tasks such creating programs and checking for robot interference. Teaching can be performed even before the actual production line is completed, dramatically reducing line startup time.
*Optional support

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Robots
Product Number YA-U5F
Product Name 7-Axis Vertically Articulated Robot
Robot Type Articulated
Drive System Electric
Industry / Application Robotic Assembly; Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing)
# of Axes 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details