Yamaha Motor- Robot Division 2 Axis Pick & Place Robots YP220BX

Description
A pick & place robot that allows high-speed palletizing of small components. As the overall width is narrow and the interference with surroundings is small by the moving arm structure, this ensures the space saving of the production line. Feature High speed Compact size High precision General use Complete absolute position system Fully assorted line-up
Datasheet
Description
A pick & place robot that allows high-speed palletizing of small components. As the overall width is narrow and the interference with surroundings is small by the moving arm structure, this ensures the space saving of the production line. Feature High speed Compact size High precision General use Complete absolute position system Fully assorted line-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Axis Pick & Place Robots - YP220BX - Yamaha Motor- Robot Division
Hamamatsu, Japan
2 Axis Pick & Place Robots
YP220BX
2 Axis Pick & Place Robots YP220BX
A pick & place robot that allows high-speed palletizing of small components. As the overall width is narrow and the interference with surroundings is small by the moving arm structure, this ensures the space saving of the production line. Feature High speed Compact size High precision General use Complete absolute position system Fully assorted line-up

A pick & place robot that allows high-speed palletizing of small components.
As the overall width is narrow and the interference with surroundings is small by the moving arm structure, this ensures the space saving of the production line.

Feature

  1. High speed
  2. Compact size
  3. High precision
  4. General use
  5. Complete absolute position system
  6. Fully assorted line-up
Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Robots
Product Number YP220BX
Product Name 2 Axis Pick & Place Robots
Robot Type Pick and Place Robots
Drive System Electric
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
# of Axes 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Life Science Robotics - MICROLAB® STAR - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details