A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust emission.
Degree of cleanliness : Class 10 (0.1μm) equivalent to FED-STD-209D (CLASS ISO3 ISO14644-1)
*Per 1cf (0.1μm base),when suction blower is used.
| Yamaha Motor- Robot Division | |
|---|---|
| Product Category | Robots |
| Product Number | YK350XGC |
| Product Name | Clean SCARA Robots YK-XGC/XC Type |
| Robot Type | SCARA |
| Drive System | Electric |
| Features | Cleanroom |
| # of Axes | 4 # |
| Load Capacity | 4 kg (8.82 lbs) |