Panel Components & Systems, Inc. Multitek MultiGen Generator Monitors M820-GM4

Description
The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 Wire unbalanced load generator monitoring meter Measures Active Power, Volts, Amps, Frequency, Coolant Temperature, Oil Pressure, Hours Run and DC volts Relay outputs for temperature and pressure set points
Description
The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 Wire unbalanced load generator monitoring meter Measures Active Power, Volts, Amps, Frequency, Coolant Temperature, Oil Pressure, Hours Run and DC volts Relay outputs for temperature and pressure set points

Suppliers

Company
Product
Description
Supplier Links
Multitek MultiGen  Generator Monitors - M820-GM4 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek MultiGen Generator Monitors
M820-GM4
Multitek MultiGen Generator Monitors M820-GM4
The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 Wire unbalanced load generator monitoring meter Measures Active Power, Volts, Amps, Frequency, Coolant Temperature, Oil Pressure, Hours Run and DC volts Relay outputs for temperature and pressure set points

The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument.
MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc.
Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery.

Features:

  • 96 x 96 mm Din cased
  • 3 Phase 3 Wire unbalanced load generator monitoring meter
  • Measures Active Power, Volts, Amps, Frequency, Coolant Temperature, Oil Pressure, Hours Run and DC volts
  • Relay outputs for temperature and pressure set points
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Power Meters
Product Number M820-GM4
Product Name Multitek MultiGen Generator Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Clamp Meters - 1925800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details