Panel Components & Systems, Inc. Multitek MultiLed Digital Power Meters M812-LD4

Description
The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 wire unbalanced load
Description
The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 wire unbalanced load

Suppliers

Company
Product
Description
Supplier Links
Multitek MultiLed Digital Power Meters - M812-LD4 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek MultiLed Digital Power Meters
M812-LD4
Multitek MultiLed Digital Power Meters M812-LD4
The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 wire unbalanced load

The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument.
MultiGen units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc.
Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts measured directly from the battery.

Features:

  • 96 x 96 mm Din cased
  • 3 Phase 3 wire unbalanced load
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Power Meters
Product Number M812-LD4
Product Name Multitek MultiLed Digital Power Meters
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
Clamp Meters - 1233258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details