Panel Components & Systems, Inc. Multitek MultiDin Multifunction Power Meters M802-MD9

Description
The MultiDin is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiDin units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS 3 Phase 4 wire unbalanced load power meters Measure Volts, Amps, Frequency, Active Power and Apparent Power
Description
The MultiDin is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiDin units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS 3 Phase 4 wire unbalanced load power meters Measure Volts, Amps, Frequency, Active Power and Apparent Power

Suppliers

Company
Product
Description
Supplier Links
Multitek MultiDin  Multifunction Power Meters - M802-MD9 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek MultiDin Multifunction Power Meters
M802-MD9
Multitek MultiDin Multifunction Power Meters M802-MD9
The MultiDin is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiDin units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS 3 Phase 4 wire unbalanced load power meters Measure Volts, Amps, Frequency, Active Power and Apparent Power

The MultiDin is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. MultiDin units are pre-programmed by the factory and no further programming is necessary. However, a user can reprogram most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual.

Features:

  • Compact 96 x 96 mm Din cased
  • Voltage and current measurements are true RMS
  • 3 Phase 4 wire unbalanced load power meters
  • Measure Volts, Amps, Frequency, Active Power and Apparent Power
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Power Meters
Product Number M802-MD9
Product Name Multitek MultiDin Multifunction Power Meters
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
Clamp Meters - 1925796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details