Invotec Solutions Ltd. USB Video Borescope with Wireless Colour Display W-AP-MVB-8803

Description
This portable video Borescope comes with a 90mm (3.5”) TFT wireless colour display 90mm (3.5”) TFT wireless colour display (up to 10m Transmission) Water-resistant IP-67 9mmø camera head Glare free close up and wide field of view (45°) 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval PAL video output and cable The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, USB download cable, AV out cable, clip-on mirror, magnet and hook attachments, carry case, batteries and AC/DC mains power Charger
Description
This portable video Borescope comes with a 90mm (3.5”) TFT wireless colour display 90mm (3.5”) TFT wireless colour display (up to 10m Transmission) Water-resistant IP-67 9mmø camera head Glare free close up and wide field of view (45°) 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval PAL video output and cable The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, USB download cable, AV out cable, clip-on mirror, magnet and hook attachments, carry case, batteries and AC/DC mains power Charger

Suppliers

Company
Product
Description
Supplier Links
USB Video Borescope with Wireless Colour Display - W-AP-MVB-8803 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
USB Video Borescope with Wireless Colour Display
W-AP-MVB-8803
USB Video Borescope with Wireless Colour Display W-AP-MVB-8803
This portable video Borescope comes with a 90mm (3.5”) TFT wireless colour display 90mm (3.5”) TFT wireless colour display (up to 10m Transmission) Water-resistant IP-67 9mmø camera head Glare free close up and wide field of view (45°) 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval PAL video output and cable The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, USB download cable, AV out cable, clip-on mirror, magnet and hook attachments, carry case, batteries and AC/DC mains power Charger

This portable video Borescope comes with a 90mm (3.5”) TFT wireless colour display

  • 90mm (3.5”) TFT wireless colour display (up to 10m Transmission)
  • Water-resistant IP-67 9mmØ camera head
  • Glare free close up and wide field of view (45°)
  • 4 Adjustable dual bright white LED lights
  • 1m flexible gooseneck can be preformed to a configured shape
  • Clip-on mirror, magnet and hook attachments for object retrieval
  • PAL video output and cable
  • The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images
  • Supplied with 1m gooseneck 9mmØ camera, USB download cable, AV out cable, clip-on mirror, magnet and hook attachments, carry case, batteries and AC/DC mains power Charger
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Borescopes
Product Number W-AP-MVB-8803
Product Name USB Video Borescope with Wireless Colour Display
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Inspection Camera with Flash Drive - Gen-Eye USB® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video; Locatable / Transmitter
View Details
Rigid Videoscope KINGFISHER - CE - Fiberscope.net by MEDIT
Fiberscope.net by MEDIT
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video
View Details