Invotec Solutions Ltd. Colour Display Borescope W-AP-MVB-8805

Description
This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4”) TFT colour display 480 x 234 Pixels Water-Proof IP-67 9mmø camera head Glare free close up and wide field of view (36°) 8 Contrast settings 4 way rotation of picture on screen 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, clip-on mirror, magnet and hook attachments. Requires 4 x AA batteries.
Description
This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4”) TFT colour display 480 x 234 Pixels Water-Proof IP-67 9mmø camera head Glare free close up and wide field of view (36°) 8 Contrast settings 4 way rotation of picture on screen 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, clip-on mirror, magnet and hook attachments. Requires 4 x AA batteries.

Suppliers

Company
Product
Description
Supplier Links
Colour Display Borescope - W-AP-MVB-8805 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Colour Display Borescope
W-AP-MVB-8805
Colour Display Borescope W-AP-MVB-8805
This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4”) TFT colour display 480 x 234 Pixels Water-Proof IP-67 9mmø camera head Glare free close up and wide field of view (36°) 8 Contrast settings 4 way rotation of picture on screen 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, clip-on mirror, magnet and hook attachments. Requires 4 x AA batteries.

This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications.

  • 60mm (2.4”) TFT colour display 480 x 234 Pixels
  • Water-Proof IP-67 9mmØ camera head
  • Glare free close up and wide field of view (36°)
  • 8 Contrast settings
  • 4 way rotation of picture on screen
  • 4 Adjustable dual bright white LED lights
  • 1m flexible gooseneck can be preformed to a configured shape
  • Clip-on mirror, magnet and hook attachments for object retrieval
  • The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images
  • Supplied with 1m gooseneck 9mmØ camera, clip-on mirror, magnet and hook attachments. Requires 4 x AA batteries.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Borescopes
Product Number W-AP-MVB-8805
Product Name Colour Display Borescope
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Tester / Borescope - PCE-VE 340N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Standard Rigid Borescope - R080-104-045-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details