Invotec Solutions Ltd. USB Video Borescope With Colour Display W-AP-MVB-8823

Description
USB Video Borescope With Colour Display This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images. 70mm (2.7”) TFT colour display 640 x 480 Pixels Picture Zoom function up to 3x Standard Water-Proof IP-67 9mmø camera head Glare free close up and wide field of view (36°) 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval PAL video output and cable The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, USB download cable, AV video out cable, clip-on mirror, magnet and hook attachments and carry case. Requires 4 x AA batteries.
Description
USB Video Borescope With Colour Display This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images. 70mm (2.7”) TFT colour display 640 x 480 Pixels Picture Zoom function up to 3x Standard Water-Proof IP-67 9mmø camera head Glare free close up and wide field of view (36°) 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval PAL video output and cable The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, USB download cable, AV video out cable, clip-on mirror, magnet and hook attachments and carry case. Requires 4 x AA batteries.

Suppliers

Company
Product
Description
Supplier Links
USB Video Borescope With Colour Display - W-AP-MVB-8823 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
USB Video Borescope With Colour Display
W-AP-MVB-8823
USB Video Borescope With Colour Display W-AP-MVB-8823
USB Video Borescope With Colour Display This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images. 70mm (2.7”) TFT colour display 640 x 480 Pixels Picture Zoom function up to 3x Standard Water-Proof IP-67 9mmø camera head Glare free close up and wide field of view (36°) 4 Adjustable dual bright white LED lights 1m flexible gooseneck can be preformed to a configured shape Clip-on mirror, magnet and hook attachments for object retrieval PAL video output and cable The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images Supplied with 1m gooseneck 9mmø camera, USB download cable, AV video out cable, clip-on mirror, magnet and hook attachments and carry case. Requires 4 x AA batteries.

USB Video Borescope With Colour Display

This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images.

  • 70mm (2.7”) TFT colour display 640 x 480 Pixels
  • Picture Zoom function up to 3x Standard
  • Water-Proof IP-67 9mmØ camera head
  • Glare free close up and wide field of view (36°)
  • 4 Adjustable dual bright white LED lights
  • 1m flexible gooseneck can be preformed to a configured shape
  • Clip-on mirror, magnet and hook attachments for object retrieval
  • PAL video output and cable
  • The VB-48 optional camera is HD Format giving Hi-Contrast and exceptionally clear sharpe images
  • Supplied with 1m gooseneck 9mmØ camera, USB download cable, AV video out cable, clip-on mirror, magnet and hook attachments and carry case. Requires 4 x AA batteries.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Borescopes
Product Number W-AP-MVB-8823
Product Name USB Video Borescope With Colour Display
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Flexible Fiberscope with 4 way Tip Articulation - FI-4 - Fiberscope.net by MEDIT
Specs
Flexibility Flexible; Fiberscope
Viewing Angle Direct
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details