The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. These boards are designed with unique DDC components based on ASICs to allow for the world's smallest size and lowest power.
Benefits:
Miniature Size USB to 1553 Board
49.8 mm x 63.5 mm (1.96 in. x 2.50 in.)
Complete Hardware and Software Solution
Enables 1553 to be Added to Any System
Suitable for Both Embedded and Portable Applications
Save Time and Reduce Cost
Common Test/Embedded API for Rapid Prototyping with Less Programming Time
Program in Minutes with BusTrACEr™ Automated Application C Code Generation
IRIG-106 Chapter 10 On Board Formatting
On Board DMA Engine for Low CPU Utilization
Qualified and RT Validated
Applications:
Rugged Small Embedded Systems
Laptops or Tablets
Bus Troubleshooting
Diagnostic Systems
Hand Held Test Equipment
Small Displays
The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. These boards are designed with unique DDC components based on ASICs to allow for the world's smallest size and lowest power.
Benefits:
- Miniature Size USB to 1553 Board
- 49.8 mm x 63.5 mm (1.96 in. x 2.50 in.)
- Complete Hardware and Software Solution
- Enables 1553 to be Added to Any System
- Suitable for Both Embedded and Portable Applications
- Save Time and Reduce Cost
- Common Test/Embedded API for Rapid Prototyping with Less Programming Time
- Program in Minutes with BusTrACEr™ Automated Application C Code Generation
- IRIG-106 Chapter 10 On Board Formatting
- On Board DMA Engine for Low CPU Utilization
- Qualified and RT Validated
Applications:
- Rugged Small Embedded Systems
- Laptops or Tablets
- Bus Troubleshooting
- Diagnostic Systems
- Hand Held Test Equipment
- Small Displays