Neousys Technology Inc. Datasheets for Ruggedized Computers

Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments.
Ruggedized Computers: Learn more

Product Name Notes
Product Highlights A single proprietary main board and a single heat sink form a rugged and reliable Nuvu-3003TB/3005TB system with -25 to 70 °C operating temperature (100% CPU loading). The...
Discover a leaping of fanless embedded computer design with Neousys Nuvo-3000 series! Nuvo-3000 incorporates the cutting-edge processor technology and Neousys’ innovative Cassette architecture to construct a truly reliable and versatile...
Experience the giant leap in performance of Intel® Apollo Lake Pentium® and Atom™ platform! POC-300 series features the latest Pentium® N4200 and Atom™ x7-E3950 quad-core processors which offers up to...
Integrating cutting-edge technologies, Nuvo-5000 is Neousys' next-generation rugged fanless embedded controller with performance and versatility. It supports socket-type 6th-Gen Core™ processors so one can choose a CPU according to application...
Introducing Neousys Technology's 2018 flagship rugged fanless embedded computers, the new Nuvo-7000 series, powered by Intel® 9th/ 8th-Gen Core™ i processors with up to 8/ 6-core architecture that offer significant...
Introducing Neousys Technology's 2018 flagship rugged fanless embedded computers, the new Nuvo-7000LP series, powered by Intel® 9th/ 8th-Gen Core™ i processors with up to 8/ 6-core architecture that offer a...
Introducing the latest member of Neousys' ultra-compact POC family! POC-120 is a low-cost, entry-level fanless embedded computer with yet more compact dimension. It further reduces its height to 3.4 cm...
Introducing the most compact fanless embedded controller supporting PGA-type 3rd-Gen i7/i5 processor! Neousys' Nuvo-3120 features a very compact 212 mm x 165 mm x 62mm footprint. While other compact fanless...
Nuvis-3304af is a fanless embedded vision system dedicatedly designed for machine vision applications. Inheriting Neousys’ proven fanless architecture and Power-over-Ethernet technology, Nuvis-3304af combines superb computing performance, integrated camera interfaces and...
Nuvo-2400 is a fanless shoe-box industrial embedded computer with 3 PCI/PCIe expansion slots. The expansion slots are provides for add-on cards, such as COM port cards and frame grabber. Nuvo-2430...
Nuvo-2500 series is a general purpose fanless embedded computer with Intel® Bay Trail processor. Powered by the quad-core Bay Trail processor, Nuvo-2500 shows outstanding computing power and is even more...
Nuvo-3005LP/3003LP is the low-profile version of Nuvo-3000 fanless embedded computer series for some restricted spaces. It features a new chassis which reduces the height from 88 mm to 69 mm,...
Nuvo-4000 is a high-performance box pc with fanless design and small footprint. It incorporates Intel® 3rd-Gen i7/i5 processor to offer extraordinary computing power, and fanless architecture to offer reliable operation...
Nuvo-5002LP/5006LP is the low-profile version of Nuvo-5000 family. It features a low-profile chassis, which reduces its height to 77 mm, and remains extraordinary 25°C to 70°C operating temperature. For those...
Nuvo-5026E fanless embedded computer is the latest Nuvo-5000 family member with dual PCIe slots. The dual PCIe slots enhance expansion abilities while preserving all practical features such as ruggedness, performance...
Nuvo-5095GC opens a new chapter for industrial computers. As the first embedded controller targeted at emerging applications of CUDA computing, Autonomous, Edge AI inference and virtual reality, Nuvo-5095GC has all...
Nuvo-5100VTC is a state-of-the-art in-vehicle fanless embedded controller in compliant with EN50155 certificate. Featuring Intel® 6th-Gen Core™ CPU, it exhibits superb CPU and GPU performance for various in-vehicle applications. Nuvo-5100VTC...
Nuvo-5501 series features compact fanless embedded computer for the cost and space conscious. Based on Intel® Skylake platform, it is designed to provide cutting-edge performance and reliable operation in extreme...
Nuvo-6000 series is the perfect replacement of your bulky rack-mount or wall-mount IPC systems. Leveraging Intel® 6th-Gen Skylake platform, It delivers the same computing power as traditional IPCs, but in...
Nuvo-6002 is the perfect replacement for your bulky rack-mount or wall-mount IPC systems. Leveraging 6th-Gen Intel® Skylake platform, It delivers the same computing power as traditional IPCs in a compact...
Nuvo-6018GC is world's first industrial-grade Edge AI GPU computer supporting high-end graphics cards. It's designed to fuel emerging GPU-accelerated applications, such as AI (artificial intelligence) inference, VR, autonomous driving and...
Nuvo-6032 series is the perfect replacement of your bulky rack-mount or wall-mount IPC systems. Leveraging 6th-Gen Intel® Skylake platform, It delivers the same computing power as traditional IPCs, but in...
Nuvo-6108GC-IGN is one of the world's first industrial-grade in-vehicle edge AI GPU computing platform supporting high-end graphics cards. It's designed to fuel emerging GPU-accelerated applications, such as AI(artificial intelligence) inference,...
Nuvo-7100VTC is the latest rugged in-vehicle controller featuring purpose-built set and effortless 6-core architecture and 64GB DDR4 memory that gets a significant performance increase over previous generations for versatile in-vehicle...
Nuvo-7160GC is a ruggedized GPU-aided edge computing platform designed for modern machine learning applications such as autonomous driving, facial recognition and machine vision. It supports up to a 120W GPU,...
Nuvo-7164GC is a rugged edge AI inference platform designed for advanced inference acceleration applications such as voice, video, image and recommendation services. It supports NVIDIA® Tesla P4 GPU, featuring 5.5...
Nuvo-7166GC is Neousys' ruggedized AI inference platform that features two PCIe slots that supports an NVIDIA® Tesla T4 inference accelerator to provide 8.1 TFLOPS in FP32 and 130 TOPs in...
Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up...
Nuvo-7250VTC is a rugged in-vehicle controller that utilizes Neousys' innovative supercapacitor-based power backup solution. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8/ 6-core and 64GB DDR4 memory,...
Nuvo-7501 is a cost-effective, compact and yet powerful fanless embedded computer with a 255 x 173 x 76 mm footprint. Powered by an Intel® 9th/ 8th-Gen Core™ hexa/ octa core...
Nuvo-7505D is a cost-effective, compact and yet powerful fanless embedded computer with a 255 x 173 x 76 mm footprint. Powered by an Intel® 9th/ 8th-Gen Core™ hexa/ octa core...
Nuvo-7531 is one of the most compact fanless embedded controller supporting Intel® 9th/ 8th-Gen Core™ CPUs. Measuring just 212 x 165 x 63mm, it comfortably fits into confined spaces. Despite...
Nuvo-8034 is a new-breed of box-PC offering 7 expansion slots in a comparatively compact size. Of its four PCIe slots, two are x16 slots (@Gen3, 8-lanes) connected directly to the...
Nuvo-8108GC is a rugged edge AI platform with industrial-grade design and in-vehicle features. Designed specifically to support a high-end 250W NVIDIA® graphics card, it offers tremendous GPU power up to...
Nuvo-8208GC is the world's first dual GPU edge ai platform with industrial-grade design and in-vehicle features. Designed specifically to support two high-end 250W NVIDIA® graphics cards, it offers tremendous GPU...
Nuvo-8240GC is a rugged edge AI platform designed specifically to support dual NVIDIA® Tesla T4s for advanced inference acceleration applications. It features NVIDIA multi-precision Turing Tensor Cores and new RT...
POC-200 is a breakthrough of Neousys' ultra-compact fanless embedded computer series. Inheriting the concept of favorable POC-100, POC-200 series further incorporates greater computing power and more versatile functions in its...
POC-500 series is the next generation ultra-compact embedded controller offering performances never-seen-before in this form factor. Featuring AMD Ryzen™ Embedded V1605B/ V1807B 4-core/ 8-thread processor, it delivers up to 3x...
POC-551VTC is the next generation ultra-compact, fanless in-vehicle controller offering performances never-seen-before in this form factor. Featuring AMD Ryzen™ Embedded V1000 4-core/ 8-thread processor(V1605B), POC-551VTC delivers up to 3x times...