Nuvo-3005LP/3003LP is the low-profile version of Nuvo-3000 fanless embedded computer series for some restricted spaces. It features a new chassis which reduces the height from 88 mm to 69 mm, and remains extraordinary reliability in a -25°C to 70°C operating wide temperature range.
Nuvo-3005LP/3003LP incorporates the cutting-edge 3rd-Gen i7 Quad-core processor and versatile I/O functions such as Gigabit Ethernet ports, USB3.0 ports and dual independent display outputs. It also offers the options of PoE (Power over Ethernet), isolated DIO and ignition power control for a wider range of applications.
Its newly-designed chassis offers one fixed 2.5” HDD accommodation and one easy-swappable 2.5” HDD tray. Users can take advantage of its storage design for applications that requires frequent HDD replacement. Combing its low-profile chassis and PoE option, Nuvo-3005LP/3003LP is a suitable platform for advanced surveillance/securit
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-3000LP Series |
| Product Name | Fanless Embedded Computer |
| Computer Type | Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | Ruggedized |
| Processor | Intel 386 Family |