Nuvo-2500 series is a general purpose fanless embedded computer with Intel® Bay Trail processor. Powered by the quad-core Bay Trail processor, Nuvo-2500 shows outstanding computing power and is even more power efficient compared to those with its predecessors. Nuvo-2500 supports dual Independent display, dual storage for isolating system and data, 2x Gigabit Ethernet ports, 4x COM ports and 4x USB ports.
Provided with 1x PCI or PCIe expansion slot, Nuvo-2500 still features its compact design. The dimension is only 205mm (w) x 146mm (d) x 76mm (h). The expansion slot locates in Neousys Patented Expansion Cassette. The patented design well reduces the potential thermal impact from the installed add-on card, and thus make Nuvo-2500 compact, expandable yet stable.
Wireless communication, such as 3G, LTE, Wi-Fi and BT, supported by internal Mini PCIe socket with USIM socket enables Nuvo-2500 connecting to the networks. Moreover, Nuvo-2500 optionally equips with Auxiliary I/O. The Auxiliary I/O includes 4x isolated digital inputs, 8x isolated digital outputs, 6x PWM outputs, 1x quadrature encoder input and 2x ADC. The Auxiliary I/O facilitates simple sequence control and speed control to various types of motors. Nuvo-2500 is perfect for controlling your versatile equipment as well as connecting them up to the Cloud.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-2500 Series |
| Product Name | Fanless Rugged Embedded Computer With Expansion Cassette |
| Computer Type | Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | Ruggedized |
| Processor | Intel 386 Family |