POC-551VTC is the next generation ultra-compact, fanless in-vehicle controller offering performances never-seen-before in this form factor.
Featuring AMD Ryzen™ Embedded V1000 4-core/ 8-thread processor(V1605B), POC-551VTC delivers up to 3x times the CPU performance compared to previous POC series. It combines finesse performance, extraordinary reliability and affordability for versatile in-vehicle applications.
POC-551VTC offers four 802.3at PoE+ ports to supply 25W power to device such as IP cameras. As wireless connectivity is essential for modern in vehicle application, POC-551VTC with built-in one M.2 and three mini-PCIe are more applicable for in-vehicle use nowadays. It also integrates CAN bus for in-vehicle communication, and isolated DIO for sensor/ actuator control.
Combining ignition power control and wide-range DC input along with superior performance, POC-551VTC can provides perfect solution for all your in-vehicle application needs in an extremely compact size!
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | POC-551VTC |
| Product Name | Ultra-Compact, Fanless In-Vehicle Controller |
| Computer Type | Din-Rail Mounting (Standard) or Optional Wall-Mount |
| Mounting / Configuration | Rack |
| General Features | Ruggedized |
| Processor | AMD Athlon |