Neousys Technology Inc. Ruggedized Graphics Processing Unit Computing Platform Nuvo-7164GC Series

Description
Nuvo-7164GC is a rugged edge AI inference platform designed for advanced inference acceleration applications such as voice, video, image and recommendation services. It supports NVIDIA® Tesla P4 GPU, featuring 5.5 TFLOPS in FP32 and Tesla T4 GPU, featuring 8.1 TFLOPS in FP32 and 130 TOPs in INT8 for real-time inference based on trained neural network model. In addition, it supports Intel® 9th/ 8th-Gen Coffee Lake Core™ 8/ 6-core CPU and 32 GB DDR4-2666, offering great balance between CPU, GPU and memory performance. Thanks to Neousys' patented Cassette and air tunnel design, which guides the intake air to flow through the passive heat sink of NVIDIA® Tesla P4/ T4, Nuvo-7164GC is capable of effectively dissipating the heat generated by the GPU. This promising design guarantees system operation of up to 60°C ambient temperature with sustained 100% GPU loading. Nuvo-7164GC also incorporates cutting-edge I/O technologies to boost overall system flexibility, functionality and performance. It has an M.2 NVMe interface that supports disk read/ write speeds over 2000 MB/s and USB 3.1/ GbE ports for fast data transfer, such as acquiring HD video data. With the combination of a fast CPU and inference accelerator GPU, Nuvo-7164GC is the ideal inference platform for artificial intelligence applications.
Datasheet
Description
Nuvo-7164GC is a rugged edge AI inference platform designed for advanced inference acceleration applications such as voice, video, image and recommendation services. It supports NVIDIA® Tesla P4 GPU, featuring 5.5 TFLOPS in FP32 and Tesla T4 GPU, featuring 8.1 TFLOPS in FP32 and 130 TOPs in INT8 for real-time inference based on trained neural network model. In addition, it supports Intel® 9th/ 8th-Gen Coffee Lake Core™ 8/ 6-core CPU and 32 GB DDR4-2666, offering great balance between CPU, GPU and memory performance. Thanks to Neousys' patented Cassette and air tunnel design, which guides the intake air to flow through the passive heat sink of NVIDIA® Tesla P4/ T4, Nuvo-7164GC is capable of effectively dissipating the heat generated by the GPU. This promising design guarantees system operation of up to 60°C ambient temperature with sustained 100% GPU loading. Nuvo-7164GC also incorporates cutting-edge I/O technologies to boost overall system flexibility, functionality and performance. It has an M.2 NVMe interface that supports disk read/ write speeds over 2000 MB/s and USB 3.1/ GbE ports for fast data transfer, such as acquiring HD video data. With the combination of a fast CPU and inference accelerator GPU, Nuvo-7164GC is the ideal inference platform for artificial intelligence applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Graphics Processing Unit Computing Platform - Nuvo-7164GC Series - Neousys Technology Inc.
New Taipei City, Taiwan
Ruggedized Graphics Processing Unit Computing Platform
Nuvo-7164GC Series
Ruggedized Graphics Processing Unit Computing Platform Nuvo-7164GC Series
Nuvo-7164GC is a rugged edge AI inference platform designed for advanced inference acceleration applications such as voice, video, image and recommendation services. It supports NVIDIA® Tesla P4 GPU, featuring 5.5 TFLOPS in FP32 and Tesla T4 GPU, featuring 8.1 TFLOPS in FP32 and 130 TOPs in INT8 for real-time inference based on trained neural network model. In addition, it supports Intel® 9th/ 8th-Gen Coffee Lake Core™ 8/ 6-core CPU and 32 GB DDR4-2666, offering great balance between CPU, GPU and memory performance. Thanks to Neousys' patented Cassette and air tunnel design, which guides the intake air to flow through the passive heat sink of NVIDIA® Tesla P4/ T4, Nuvo-7164GC is capable of effectively dissipating the heat generated by the GPU. This promising design guarantees system operation of up to 60°C ambient temperature with sustained 100% GPU loading. Nuvo-7164GC also incorporates cutting-edge I/O technologies to boost overall system flexibility, functionality and performance. It has an M.2 NVMe interface that supports disk read/ write speeds over 2000 MB/s and USB 3.1/ GbE ports for fast data transfer, such as acquiring HD video data. With the combination of a fast CPU and inference accelerator GPU, Nuvo-7164GC is the ideal inference platform for artificial intelligence applications.

Nuvo-7164GC is a rugged edge AI inference platform designed for advanced inference acceleration applications such as voice, video, image and recommendation services. It supports NVIDIA® Tesla P4 GPU, featuring 5.5 TFLOPS in FP32 and Tesla T4 GPU, featuring 8.1 TFLOPS in FP32 and 130 TOPs in INT8 for real-time inference based on trained neural network model. In addition, it supports Intel® 9th/ 8th-Gen Coffee Lake Core™ 8/ 6-core CPU and 32 GB DDR4-2666, offering great balance between CPU, GPU and memory performance.

Thanks to Neousys' patented Cassette and air tunnel design, which guides the intake air to flow through the passive heat sink of NVIDIA® Tesla P4/ T4, Nuvo-7164GC is capable of effectively dissipating the heat generated by the GPU. This promising design guarantees system operation of up to 60°C ambient temperature with sustained 100% GPU loading.

Nuvo-7164GC also incorporates cutting-edge I/O technologies to boost overall system flexibility, functionality and performance. It has an M.2 NVMe interface that supports disk read/ write speeds over 2000 MB/s and USB 3.1/ GbE ports for fast data transfer, such as acquiring HD video data. With the combination of a fast CPU and inference accelerator GPU, Nuvo-7164GC is the ideal inference platform for artificial intelligence applications.

Supplier's Site Datasheet

Technical Specifications

  Neousys Technology Inc.
Product Category Ruggedized Computers
Product Number Nuvo-7164GC Series
Product Name Ruggedized Graphics Processing Unit Computing Platform
Computer Type Wall-Mount Mounting Bracket (Standard) or Optional Din-Rail Mounting
Mounting / Configuration Rack (optional feature)
General Features RAID; Ruggedized
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Mounting / Configuration Panel Mount
General Features Ruggedized; Touch Screen; Bluetooth
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
View Details
Modular Compact Embedded Box PC with 6th/7th Gen Intel® Core™ i CPU - UNO-2484G-7731BE - Advantech
Specs
General Features Ruggedized
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; 7th Gen. Intel® Core™ i7-7600U 2.8 GHz Dual-Core
View Details
2 suppliers