Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8-core/ 8-thread and 64GB DDR4 memory, the system is ideal for advance in-vehicle applications. Nuvo-7200VTC offers an assortment of peripherals, connections and expansion flexibility. It has four or eight 802.3at PoE+ ports to supply 25W power to connected devices such as IP cameras with M12 (x-coded connectors) and connector screw-lock mechanisms on I/Os like Gigabit Ethernet, USB3.0 and USB3.1 to guarantee extreme rugged connectivity in shock/ vibration environments. There are two M.2 and three mini-PCIe sockets to install 3G/ 4G, WIFI, GPS, and CAN module for wireless communication. Neousys also offers a 4G cellular module option certified to work with renowned US telecommunications company which can save you implementation time and cost.
On top of all that, Neousys' patented Cassette design offers one additional PCIe slot for an add-on card, making it that much more flexible for in vehicle applications. Nuvo-7200VTC also features two hot-swappable SATA HDD trays, isolated CAN bus for in-vehicle communication, isolated DIO for sensor/ actuator control, 8~35V wide-range DC input with ignition power control and is in compliance with E-Mark and EN 50155. The Nuvo7200VTC is a flexible and reliable solution for various in-vehicle applications.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-7200VTC Series |
| Product Name | In-Vehicle Platform Controller Hub |
| Computer Type | Damping Bracket (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | RAID; Ruggedized |