Nuvo-5002LP/5006LP is the low-profile version of Nuvo-5000 family. It features a low-profile chassis, which reduces its height to 77 mm, and remains extraordinary 25°C to 70°C operating temperature. For those demanding varied computing power, Nuvo-5002LP/5006LP supports socket-type CPU for flexible CPU installation. You can choose Intel® 6th Gen Core™ i7/i5/i3, from 35W to 65W TDP, according to your performance consideration and operating environment.
Nuvo-5002LP/5006LP fanless embedded computer inherits comprehensive I/O functions, such as GbE, USB3/USB2, COM and VGA/DVI/DP, from Nuvo-5000E/P. It also incorporates Neousys’ MezIO™ interface for further I/O expansion. By installing optional MezIO™ module, Nuvo-5002LP/5006LP turns immediately from a typical embedded controller to a ruggedized application platform including 11x COM ports, 32 DIO channels, ignition power control, or your customized application-specific
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-5000LP Series |
| Product Name | Fanless Rugged Embedded Computer |
| Computer Type | Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | RAID; Ruggedized |
| Processor | Intel 386 Family |