Neousys Technology Inc. Datasheets for Frame Grabbers

Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
Frame Grabbers: Learn more

Product Name Notes
Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data...
Neousys PCIe-USB380/340 is an 8-port/4-port USB 3.0 host adapter dedicatedly designed for industrial and vision applications. USB 3.0, or SuperSpeed USB, is an emerging bus technology to deliver ten times...
PCIe-PoE354at is world’s first PoE frame grabber card combing server-grade GigE controller and 802.3at PoE+ capability. Inheriting Neousys' expertise on PoE technology, PCIe-PoE354at further implements the updated 802.3at-2009 standard and...