A single proprietary main board and a single heat sink form a rugged and reliable Nuvu-3003TB/3005TB system with -25 to 70 °C operating temperature (100% CPU loading). The simple and beauty architect has proved Nuvo Series itself as a leading and reliable platform in over thousands of installation base world wide, experiencing several hot summer and cold winter seasons and operation reliably.
Nuvo-3005TB/3003TB incorporates the cutting-edge 3rd-Gen i7 Quad-core processor and versatile I/O functions such as Gigabit Ethernet ports, USB 3.0 ports and triple display outputs. It also offers the options of isolated DIO with COS (Change-of-State) interrupt support and ignition power control for wider range of applications.
Inside its compact chassis, Nuvo-3005TB/3003TB accommodates one 2.5” HDD/SSD and one 3.5” HDD to support terabyte storage capacity. A special shock-absorbing bracket is designed to protect 3.5” HDD from shock/vibration, and a unique isolation/conduction
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-3000TB Series |
| Product Name | Fanless Embedded Computer |
| Computer Type | Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | Ruggedized |
| Processor | Intel 386 Family |