Experience the giant leap in performance of Intel® Apollo Lake Pentium® and Atom™ platform! POC-300 series features the latest Pentium® N4200 and Atom™ x7-E3950 quad-core processors which offers up to 1.5 times the CPU performance and 3 times the GPU performance improvement compared to previous generation Atom™ E3845 CPU.
POC-300 series has an ingenious mechanical design that combines DIN-rail mounting chassis with front-accessible I/O in one ultra-compact enclosure. It has rich computer-like I/Os such as GbE, USB 3.0/2,0, COM ports and mSATA storage in a compact footprint that measures just 5.6 x 15 x 11 cm. IEEE 802.3at PoE+ function is also available on 2 of the 3 GbE ports to power cameras for machine vision or surveillance applications. POC-300 series features Neousys' MezIO™ interface for easy function expansion via versatile MezIO™ modules.
With Neousys' proven fanless design heritage, the POC-300 series thrives in harsh environments. Featuring rich I/Os, advanced CPU and compact size, POC-300 is a compelling fanless embedded controller beneficial for various industrial applications.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | POC-300 Series |
| Product Name | Ultra-Compact Fanless Rugged Computer |
| Computer Type | Din-Rail Mounting (Standard) or Optional Wall-Mount |
| Mounting / Configuration | Rack |
| General Features | Ruggedized |
| Operating System | Microsoft® (optional feature) |