Introducing the latest member of Neousys' ultra-compact POC family! POC-120 is a low-cost, entry-level fanless embedded computer with yet more compact dimension. It further reduces its height to 3.4 cm to have a very low-profile chassis for restricted space. POC-120 incorporates Intel® Atom™ E3826 dual-core processor to deliver adequate computing performance. It provides general I/O, such as GigE ports, COM ports and USB3/USB2 ports, for most embedded applications. Instead traditional HDD, POC-120 supports mSATA SSD to ensure reliable disk access in harsh environments.
POC-120 reserves internally a high-speed interface for I/O expansion. By customizing a mezzanine board, you can have versatile I/O functions. This makes POC-120 not only an ultra-compact controller, but also a tailor-made embedded system for your specific application. Please contact Neousys for POC-120 OEM/ODM projects.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | POC-120 Series |
| Product Name | Ultra-Compact Fanless Rugged Embedded IoT Gateway Computer |
| Computer Type | Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | Ruggedized |
| Processor | Intel 386 Family |