Nuvo-7250VTC is a rugged in-vehicle controller that utilizes Neousys' innovative supercapacitor-based
Nuvo-7250VTC is equipped with supercapacitor technology to provide 2500 watt-second stored energy to sustain the system to safely shutdown during unforeseen power outages. Nuvo-7250VTC offers a variety of peripherals and connections. It has four or eight 802.3at PoE+ ports to supply 25W power to connected devices such as IP cameras with M12 (x-coded connectors) and connector screw-lock mechanisms on I/Os like Gigabit Ethernet; USB3.0 and USB3.1 to guarantee extreme rugged connectivity in shock/ vibration environments. Internal expansion wise, it has two M.2 and three mini-PCIe sockets with corresponding wireless modules for 3G/ 4G, WIFI, GPS, and CAN module for wireless communication.
Additionally, there is a 4G cellular module option that is certified to work with renowned US telecommunications company which can save you implementation time and cost. To top it off, Nuvo-7250VTC also features isolated CAN bus for in-vehicle communication, isolated DIO for sensor/ actuator control, 8~35V wide-range DC input with ignition power control and is in compliance with EN 50155. Coupled with supercapacitor power backup technology, the Nuvo-7250VTC offers data protection and is the perfect solution for various in-vehicle applications.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-7250VTC Series |
| Product Name | In-Vehicle Platform Controller Hub With Power Backup |
| Computer Type | Damping Bracket (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | RAID; Ruggedized |