Integrating cutting-edge technologies, Nuvo-5000 is Neousys' next-generation rugged fanless embedded controller with performance and versatility. It supports socket-type 6th-Gen Core™ processors so one can choose a CPU according to application performance needs while Neousys' efficient heat-dissipating design offers true -25°C to 70°C wide temperature range operation
With plenty of embedded I/O functions for applications including Gigabit Ethernet, USB3.0/ USB2.0, COM ports, VGA/DVI/DP triple display outputs and if that's not enough, Neousys' patented Cassette offers I/O expansion by installing an off-the-shelf PCIe/PCI card.
On top of all that, Nuvo-5000 further incorporates Neousys MezIO™ interface. The patented design enhances Neousys' fanless embedded system with a cost-effective and reliable way for I/O expansion. The MezIO™ module can deliver application-oriented
Neousys Nuvo-5000 features 6th-Gen Intel® CPU, patented Cassette and MezIO™ to create a powerful and yet diverse controller for all your industrial application needs!
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-5000E/P Series |
| Product Name | Fanless Rugged Embedded Computer |
| Computer Type | Wall-Mount (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | RAID; Ruggedized |
| Processor | Intel 386 Family |