Nuvo-7166GC is Neousys' ruggedized AI inference platform that features two PCIe slots that supports an NVIDIA® Tesla T4 inference accelerator to provide 8.1 TFLOPS in FP32 and 130 TOPs in INT8 for real-time inference based on trained neural network model. Powered by an Intel® 9th/ 8th-Gen Core™ 6/ 8-core CPU and 64 GB DDR4-2666, it offers optimal balance between CPU, GPU and memory performance.
Nuvo-7166GC utilizes Neousys' patented Cassette module that has an air tunnel design to guide intake air to flow through the passive heat sink of NVIDIA® Tesla T4. Should you need to install a second performance PCIe card, the Cassette module is also equipped with a second fan to deliver air flow. This cooling design guarantees operating temperatures of up to 60°C with sustained 100% CPU and GPU loading.
The system incorporates cutting-edge I/O technologies to boost overall system flexibility, functionality and performance. It features an M.2 NVMe interface that supports ultra-fast disk access and USB 3.1 Gen2/ GbE/ PoE ports for data input. If that's not enough, the Cassette module offers an additional Gen3, x8 link PCIe slot for installing a high performance PCIe card or a variety of sensor/ image acquisition cards.
Combining stunning inference performance, powerful CPU and expansion capability, Nuvo-7166GC is a perfect ruggedized platform for versatile edge AI applications.
| Neousys Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-7166GC Series |
| Product Name | Ruggedized Graphics Processing Unit Computing Platform |
| Computer Type | Wall-Mount Mounting Bracket (Standard) or Optional Din-Rail Mounting |
| Mounting / Configuration | Rack (optional feature) |
| General Features | RAID; Ruggedized |