Block USA, Inc. Electronic Fuse PVFE 24/24-20

Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current up to 2/4 x 6 A, 2/4 x 10 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) Electronic circuit breaker for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly.
Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current up to 2/4 x 6 A, 2/4 x 10 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) Electronic circuit breaker for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly.

Suppliers

Company
Product
Description
Supplier Links
Electronic Fuse - PVFE 24/24-20 - Block USA, Inc.
Elgin, IL, USA
Electronic Fuse
PVFE 24/24-20
Electronic Fuse PVFE 24/24-20
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current up to 2/4 x 6 A, 2/4 x 10 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) Electronic circuit breaker for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly.
  • Input rated voltage 24 Vdc
  • Output rated voltage 24 Vdc
  • Output rated current up to 2/4 x 6 A, 2/4 x 10 A
  • Ambient temperature -10° C to +60° C
  • Efficiency typ. 96 %
  • Protection index IP 20

  • Electronic circuit breaker
    to UL 60950, UL 508
    Safety:
    EN 60950, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity)

  • Electronic circuit breaker for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Fuses
Product Number PVFE 24/24-20
Product Name Electronic Fuse
Fuse Type Protective
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details