Block USA, Inc. Electronic Fuse PVFB 24/24-32

Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 4 x 8 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly. A variety of parameter settings and display functions, including output current and output voltage monitoring are integrated.
Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 4 x 8 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly. A variety of parameter settings and display functions, including output current and output voltage monitoring are integrated.

Suppliers

Company
Product
Description
Supplier Links
Electronic Fuse - PVFB 24/24-32 - Block USA, Inc.
Elgin, IL, USA
Electronic Fuse
PVFB 24/24-32
Electronic Fuse PVFB 24/24-32
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 4 x 8 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly. A variety of parameter settings and display functions, including output current and output voltage monitoring are integrated.
  • Input rated voltage 24 Vdc
  • Output rated voltage 24 Vdc
  • Output rated current 4 x 8 A
  • Ambient temperature -10° C to +60° C
  • Efficiency typ. 96 %
  • Protection index IP 20

  • Electronic circuit breaker
    to UL 60950, UL 508
    Safety:
    EN 60950, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity)

  • Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. The module can switch-off without regard to the impedances defective 24 Vdc power trails selectivly. A variety of parameter settings and display functions, including output current and output voltage monitoring are integrated.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Fuses
Product Number PVFB 24/24-32
Product Name Electronic Fuse
Fuse Type Protective
Unlock Full Specs
to access all available technical data