ESAB Welding and Cutting Products Datasheets for Gas Pressure Regulators
Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.
Gas Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Features Durable Lexan outer tubes L-33 has single scale Carbon dioxide models available | |
| Features Mounted with the well-known L-32 type flowmeter Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig | |
| Encapsulated pressure adjusting knob; replaces R-76 Features Improved design RBO production reduces risk of oxygen regulator blowout Pressure adjusting knob for accuracy Single-stage version of R-770 | |
| Encapsulated valve - internal design improvement; replaces R-72 model Features Encapsulated valve - internal design improvement RBO protection reduces risk of oxygen regulator burnout Pressure adjusting knob for accuracy Replaces... | |
| For multi-torch applications; for example, the supply of cutting oxygen to an eight-torch cutting machine working on heavy plate Features Three models are available with up to five times the... | |
| Light-duty regulators outperform many regulators twice their size and weight for oxy-fuel gas applications. They are ideal for maintenance and repair shops requiring occasional welding and cutting operations. Features New... | |
| Oxweld High Capacity Industrial Gas Regulators can be used in multiple units installed in parallel. Features Pilot operation controls delivery pressure within 3% of maximum rated pressure if operated at... | |
| Similar in construction to single-stage, heavy-duty cylinder regulators, these regulators are equipped with a "C" size inlet connection Features Models are available for oxygen, acetylene, alternate fuels, and inert gases... | |
| The Inert Gas High-Pressure Regulators are designed for high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa). Features Typical applications include cartridge filling, pressure testing of vessels... | |
| The new and improved lightweight R-36-500-580 Inert Gas Regulator. Features New and improved Small and lightweight, yet rugged and dependable Outperform regulators twice their size Fine mesh inlet filters prevent... | |
| This small, lightweight regulator is rugged and dependable and will outperform regulators twice its size. Patented explosion protection is built in on oxygen models. Features New and improved Small and... | |
| Two stage model with encapsulate pressure adjusting knob; replaces R-77 model Features Improved design RBO production reduces risk of oxygen regulator burnout Two stages for accurate delivery pressure over life... | |
| Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready... |