ESAB Welding and Cutting Products High-Capacity Station Regulators R-6700

Description
For multi-torch applications; for example, the supply of cutting oxygen to an eight-torch cutting machine working on heavy plate Features Three models are available with up to five times the capacity of standard models Equipped with 1/2 in. NPT female inlet/outlet connections, and a delivery pressure gauge capacity of standard models Can be used with any common, non-corrosive, industrial gas "C"size outlet fittings available for oxygen, fuel gases, and inert gas
Description
For multi-torch applications; for example, the supply of cutting oxygen to an eight-torch cutting machine working on heavy plate Features Three models are available with up to five times the capacity of standard models Equipped with 1/2 in. NPT female inlet/outlet connections, and a delivery pressure gauge capacity of standard models Can be used with any common, non-corrosive, industrial gas "C"size outlet fittings available for oxygen, fuel gases, and inert gas

Suppliers

Company
Product
Description
Supplier Links
High-Capacity Station Regulators - R-6700 - ESAB Welding and Cutting Products
Florence, SC, USA
High-Capacity Station Regulators
R-6700
High-Capacity Station Regulators R-6700
For multi-torch applications; for example, the supply of cutting oxygen to an eight-torch cutting machine working on heavy plate Features Three models are available with up to five times the capacity of standard models Equipped with 1/2 in. NPT female inlet/outlet connections, and a delivery pressure gauge capacity of standard models Can be used with any common, non-corrosive, industrial gas "C"size outlet fittings available for oxygen, fuel gases, and inert gas

For multi-torch applications; for example, the supply of cutting oxygen to an eight-torch cutting machine working on heavy plate

Features

  • Three models are available with up to five times the capacity of standard models
  • Equipped with 1/2 in. NPT female inlet/outlet connections, and a delivery pressure gauge capacity of standard models
  • Can be used with any common, non-corrosive, industrial gas
  • "C"size outlet fittings available for oxygen, fuel gases, and inert gas
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Industrial Valves
Product Number R-6700
Product Name High-Capacity Station Regulators
Media Gas; Non-corrosive, Non-toxic Industrial Gas Except Carbon Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121530020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514464 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details