ESAB Welding and Cutting Products Datasheets for Welding Gloves
Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers and thumb.
Welding Gloves: Learn more
| Product Name | Notes |
|---|---|
| A quality TIG gauntlet with a reinforced thumb and 5.1 in.-long leather cuff. The palm is fully lined for increased comfort and protection. Features Tested against mechanical stress such as... | |
| A welding glove made of black, strong cow-grain leather. High dexterity with Kevlar® stitching ensures that the glove can resist hard mechanical stress. The gloves are also fully welted. Features... | |
| A welding glove with two layers of cowhide capable of withstanding extreme heat – suitable for tubular wire welding. The facing of aluminum-coated PFR rayon reflects 95% of the thermal... | |
| This MIG glove is made from heavy and fine cut leather, and is lined from hand to cuff. With the curved design, the glove fi ts the hand perfectly, and... | |
| This TIG glove is made from thin, high quality leather, with improved fi t for higher dexterity. The glove is highly durable, with welted seams and Kevlar® stitching. The glove... |