ESAB Welding and Cutting Products High Pressure Regulator R-89

Description
Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-37° flared tubing outlet connection on R-89 models Forged brass bodies Models available for higher inlet pressure inert gas cylinders
Description
Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-37° flared tubing outlet connection on R-89 models Forged brass bodies Models available for higher inlet pressure inert gas cylinders

Suppliers

Company
Product
Description
Supplier Links
High Pressure Regulator - R-89 - ESAB Welding and Cutting Products
Florence, SC, USA
High Pressure Regulator
R-89
High Pressure Regulator R-89
Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-37° flared tubing outlet connection on R-89 models Forged brass bodies Models available for higher inlet pressure inert gas cylinders

Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders

Features

  • For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa)
  • Standard HP cylinder connections – ready to use on cylinders or manifolds
  • Standard 1/4 in. NPT-37° flared tubing outlet connection on R-89 models
  • Forged brass bodies
  • Models available for higher inlet pressure inert gas cylinders
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Industrial Valves
Product Number R-89
Product Name High Pressure Regulator
Primary Material Brass / Bronze
Media Gas; Inert Gases
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Plastic Pressure Regulators - PRH - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details