ESAB Welding and Cutting Products Datasheets for Oxy-fuel Cutting and Welding Equipment

Oxy-fuel cutting and welding equipment melt an areas with an arc and then use a high-velocity, high-temperature, ionized gas to make cuts.
Oxy-fuel Cutting and Welding Equipment: Learn more

Product Name Notes
Features Acetylene or alternate fuels Single lever control Self contained
Features Adapts W-200 torch to oxy-fuel cutting–connects directly to torch handle. Unique piston-type "O" ring seals provide positive leak-proof connections. Ease-on control of cutting oxygen flow for smoother starts. Ideal...
Features Can use any fuel gas including acetylene Up to 50% more capacity than competitive torches Cuts up to 10 in. (254 mm) with acetylene Cuts up to 12 in.
Features For light production welding and general light-duty welding and brazing. Solid brass forged body has drilled gas passages to eliminate the possibility of mixed gases within the handle. Forward...
Features For use on shape cutting machines Cuts up to 18 in. steel with acetylene and 6in. with alternate fuels Equipped with medium pressure mixer for any fuel gas Three...
Features For use with portable straight line or shape-cutting machines Cuts steel up to 6 in. with acetylene and 2in. with alternate fuels Available in 2-hose (single oxygen inlet) or...
Features Heats 294,000 btu/hr. using 200 cfh acetylene Welds 1 in. using 70 cfh acetylene Any fuel gas Properly weighted for reduced fatigue Backwards compatible with W-300/CW-300 heads
Features Industry's favorite heavy-duty welding torch Handles practically all braze-welding or fusion-welding applications Enough heat for most annealing, bending, forming and straightening jobs Does hard facing quickly and economically Operates...
Features Narrow gap torches are the perfect solution for welding in tight places. These torch necks are able to connect to any of the Standard or Hollow Wrist torches. This...
Features Universal Injector cuts 8 in. acetylene and alternate fuels Any fuel gas Most capacity of any medium-duty combo torch on the market Properly weighted for reduced fatigue Universal swirl...
Features Valveless operation for bevel cutting and plate edge preparation.
Cutting range 9 in. - 60 in. Features Alternate fuels Separate preheat and cutting oxygen inlets Off-center 180° head allows kerf to be widened by rotating torch. Torch can then...
Designed for extra heavy-duty operations for long trouble-free service life. Features Cutting range 3 in. - 16 in. (76-406 mm) Alternate fuels Reliable emergency hand cutting production mill environments Superior...
Heavy-duty motor with built-in solid state governor for dependable, accurate speed. Features Solid state controls for dependable, maintenance-free service. Three position switch for start, stop and reverse. Clutch levers at...
Injector style cutting attachment great for lower inlet pressures. Features Ease-on control of cutting oxygen flow for smoother starts Adapts W-17 torch to oxy-fuel cutting, wide range of applications —
Oxweld C-100 Machine Cutting Torch uses special ball seat nozzles. Features Cut steel 40 in. - 96 in. Medium-pressure alternate fuels Special ball seat cutting tips
Oxweld C-59 Scarfing Torch is available with or without a rod feed for quicker starts. Features Single lever actuated torch control High capacity emergency hand cutting Model compatible with 1800...
Oxweld C-67-1400 Machine Cutting Torch cuts steel up to 30 in. thick. Features Cut steel up to 30 in. thick Low- and medium-pressure alternate fuels Three hose connections – separate...
Oxweld PM-100, PM-200, and PM-300 Machine Cutting Torches cut steel up to 40 in. thick. Features Gases mixed outside torch – safe, trouble-free operation Convection, air, or water-cooled Automatic cut-off...
Oxweld® C-43E Machine Cutting Torch is used for straight line, shape, or scrap cutting. Features Cut steel up to 30 in. thick Medium-pressure alternate fuels Water-cooled Three hose connections Straight...
Oxweld® C-60 Machine Cutting Torch cuts steel 25 in. - 60 in. thick. Features Cut steel 25 in. - 60 in. Medium-pressure alternate fuels including acetylene Short and long versions...
These hand cutting torches are designed for extra heavy-duty operations such as fast, efficient scrap cutting and reliable emergency hand-cutting in production mill environment. Torch lengths from 32 inches to...
This torch cuts up to 12 in. steel with acetylene, 3 in. with any other commercial fuel gases, and can handle special operations – pad washing, rivet head washing, rivet...
This torch may be used with any fuel gas except acetylene. The injector determines capacity. The torch is supplied with one injector installed. Features For use with any fuel gas...
This universal injector torch cuts 12in. with acetylene and 16in. with alternate fuels Features Floating injectors with precise clearance at mixing point – for uniform mixing of oxygen and fuel...
Valveless operation for bevel cutting and plate edge preparation. Features Valveless operation for bevel cutting and plate edge preparation.