ESAB Welding and Cutting Products Datasheets for Plasma Cutting Equipment

Plasma cutting machines use a high-velocity, high-temperature ionized gas to make cuts in materials and parts.
Plasma Cutting Equipment: Learn more

Product Name Notes
Features Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design -...
Features Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design -...
Designed for superior cutting performance and ease of handling, the PT-27 produces clean, exceptionally high quality cuts. Features Most compact 80 Amp torch on the market Excellent cutting capacity–cuts up...
Designed for superior cutting performance and ease of handling, the PT-32EH patented torch produces clean, exceptionally high quality cuts. The new ergonomic handle offers dual-switch capability, extra comfort and a...
Designed for superior cutting performance and ease of handling, the PT-38 torch produces clean, high quality cuts. Features Ergonomic handle for operator comfort Big face switch maximizes convenience when wearing...
Designed for superior cutting performance and ease of handling, the PT-39 torch produces clean, high quality cuts. Features Small profile for those hard-to-reach places Ergonomic handle for operator comfort Big...
Designed for superior operator comfort, ESAB's PT-31XL and PT-31XLPC are the most compact 50 Amp torches on the market. Features Excellent cutting capability–manually cuts up to 3/4 in. (19 mm);
ESAB's m3 Plasma™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma...
In conjunction with an ESAB console, the PT-20AMX torch offers the ideal solution for low cost, high performance cutting. Features 180° In-line mechanical torch Excellent cutting capability Extremely versatile–excellent for...
PowerCut 1300 makes plasma cutting easier and more economical than ever before, delivering reliability, high production and a wide variety of performance features. Features Rugged design - Durable external housing...
The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is...
The patented PT-37 torch cuts up to 1 1/4 in. (32 mm) material using air as the plasma and shielding gas. Utilizing a blowback start and an electronically controlled pilot...
The Powercut 1600 comes with the same rugged, durable design you’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and...
The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than...
The PT-600 torch is precision engineered for close tolerance concentricity, making it ideal for straight or bevel cutting, and providing the highest possible cut quality and consumable life. Features Heavy-duty...
The rugged, reliable, PT-36 torch combines up to four single-purpose torches (heavy plate cutting, precision cutting, marking, and water injection). The end result: superior cutting flexibility and productivity over a...
These versatile, easy to use 100 Amp torches provide superior performance for a full range of manual and mechanized cutting applications. Features Excellent cutting capability–cuts up to 1 1/4 in.
This highly versatile torch operates with a variety of gases and offers superior cutting and gouging capability. Features Excellent performance–cuts up to 2 in. (50.8 mm); pierces up to 1/2...
This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features Greater productivity–high speed cutting of most metals from gauge...
This ruggedly designed torch provides excellent performance for everyday use as part of a specially configured ESAB Smart Plasma (ESP) heavy mechanized cutting system. Features Heavy-duty performance – cuts up...
This ruggedly designed torch provides excellent performance for everyday use with ESAB consoles or as part of a specially configured ESP heavy mechanized cutting system. Features Heavy-duty performance Designed for...
This versatile, easy-to-use 150 Amp torch provides superior performance for a full range of manual cutting applications. Features Excellent cutting capability–cuts up to 1 1/2 in. (38.1 m) using air...
This versatile, easy-to-use 300 Amp torch provides superior performance for a full range of manual and mechanized cutting applications. Features Excellent cutting capability–cuts up to 3 1/2 in. (88.9 m)...
With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the...