ESAB Welding and Cutting Products Datasheets for Braze and Brazing Alloys

Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point (>800° F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Braze and Brazing Alloys: Learn more

Product Name Notes
Features 2 oz. coils are available in All-State #100, #101 and #155 silver products. 4 oz. coils are available in #101, #125 and #155 silver products. All coils come in...
Features 45% flux coated silver brazing alloy for use on light gauge material and tight fitting joints. Excellent capillary flow on ferrous and non-ferrous metals or combinations of both (excluding...
Features 45% silver brazing alloy for use on light gauge material and tight fitting joints. Excellent capillary flow on ferrous and non-ferrous metals or combinations of both (excluding white metals).
Features A bare torch rod for fabricating or repairing steels, cast iron, copper base metals, galvanized and malleable irons or any combination of these metals. Use All-State Brazaloy No. 1,...
Features A bare torch rod for fabricating or repairing steels, cast iron, copper base metals, galvanized and malleable irons or any combination of these metals. Use All-State Brazaloy No.1, No.5,...
Features A cadmium free food grade brazing alloy with low melting temperature. For joining and repair of steels, stainless steels, nickel, copper, and high speed steels. 56% Silver
Features A cadmium free food grade brazing alloy with low melting temperature. For joining and repair of steels, stainless steels, nickel, copper, and high speed steels. Use with All-State No.
Features A cadmium free nickel bearing food grade silver brazing alloy for stainless steel, carbide tools, and for joining ferrous and nonferrous metals (except white metals) 40% Silver.
Features A high strength brazing alloy for joining ferrous and non-ferrous metals (except white metals), and carbon and alloy steels. Higher strength than ordinary bronze rods, can replace many higher...
Features A premium general purpose, flux coated brazing rod for joining or overlay of steel, cast iron, brass,bronze, galvanized and malleable irons or any combination of these metals. Good Color...
Features A self-fluxing alloy for copper to copper joining. Use where close fit-up cannot be maintained. Use All-State S-200 flux when joining brass or bronze metals. Additional sizes available upon...
Features A self-fluxing brazing alloy for copper to copper joining. For tight fitting (.001" to .002") areas. Use All-State S-200 flux when joining brass or bronze metals. Tip of rod...
Features A self-fluxing brazing alloy for copper to copper joining. Use for higher ductility in joints where close fit-up is impossible. Joint clearance .002" to .006". Use All-State S-200 flux...
Features A special aluminum flux cored brazing alloy for fabrication and repair of all weldable grades of aluminum including cast, sheet, and wrought. Ideal for out-of-position work, building up and...
Features A special brazing alloy for joining light gauge aluminum. Used extensively in production and maintenance brazing of aluminum except 2011, 2014, 2017, 2024 and 7075 types. Alloy is very...
Features An AC/DC all-position electrode that produces sound, porosity free deposits on bronze, brass, copper, cast iron and steel. Use as an overlay on cast iron or steel and to...
Features Brazing alloy designed for wear resistance, overlaying and build-up on ferrous and non-ferrous materials. Deposits easily machined; may remelt again when building up without loss of toughness or overheating...
Features Economical 25% silver brazing alloy for ferrous and non-ferrous metals where high ductility and impact strength is not a necessity.
Features ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions...
Features Our popular silver products #100, #125 and #155 packed in convenient 2 oz. (10 ft. silver) kits that include 1 oz. corresponding flux. #101 is also available in a...
Features Silver brazing alloy with a layer of All-State 164 Silver Brazing alloy laminated to each side of the composition metal forming a .02 (.5mm) thick strip. For tungsten carbides,...
Features The alloy is designed to meet today's high industrial standards. The flux coated rods have a waterless coating that gives a superior cleaning action and promotes wetting qualities.
Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar...
Features Use as a substitute for discontinued product All-State #7. Special low temperature alloy used to restore and protect galvanized area of sheet and angle iron. Smooth, with a firm...