ESAB Welding and Cutting Products High Pressure Regulator R-89-3M-580

Description
The Inert Gas High-Pressure Regulators are designed for high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa). Features Typical applications include cartridge filling, pressure testing of vessels and pressurization of recoil cylinders For high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-to-37 deg. flared tubing outlet connection on R-89 models Forged brass bodies Models available for higher inlet pressure inert gas cylinders
Description
The Inert Gas High-Pressure Regulators are designed for high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa). Features Typical applications include cartridge filling, pressure testing of vessels and pressurization of recoil cylinders For high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-to-37 deg. flared tubing outlet connection on R-89 models Forged brass bodies Models available for higher inlet pressure inert gas cylinders

Suppliers

Company
Product
Description
Supplier Links
High Pressure Regulator - R-89-3M-580 - ESAB Welding and Cutting Products
Florence, SC, USA
High Pressure Regulator
R-89-3M-580
High Pressure Regulator R-89-3M-580
The Inert Gas High-Pressure Regulators are designed for high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa). Features Typical applications include cartridge filling, pressure testing of vessels and pressurization of recoil cylinders For high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-to-37 deg. flared tubing outlet connection on R-89 models Forged brass bodies Models available for higher inlet pressure inert gas cylinders

The Inert Gas High-Pressure Regulators are designed for high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa).

Features

  • Typical applications include cartridge filling, pressure testing of vessels and pressurization of recoil cylinders
  • For high delivery pressures - 200 to 4000 psig (1380 to 27,600 kPa)
  • Standard HP cylinder connections – ready to use on cylinders or manifolds
  • Standard 1/4 in. NPT-to-37 deg. flared tubing outlet connection on R-89 models
  • Forged brass bodies
  • Models available for higher inlet pressure inert gas cylinders
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Industrial Valves
Product Number R-89-3M-580
Product Name High Pressure Regulator
Primary Material Brass / Bronze
Media Gas; Inert Gases
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
Ball Check Valve - 1208007 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details