ESAB Welding and Cutting Products Datasheets for Air Pressure Regulators
Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Encapsulated pressure adjusting knob; replaces R-76 Features Improved design RBO production reduces risk of oxygen regulator blowout Pressure adjusting knob for accuracy Single-stage version of R-770 | |
| Oxweld High Capacity Industrial Gas Regulators can be used in multiple units installed in parallel. Features Pilot operation controls delivery pressure within 3% of maximum rated pressure if operated at... | |
| Similar in construction to single-stage, heavy-duty cylinder regulators, these regulators are equipped with a "C" size inlet connection Features Models are available for oxygen, acetylene, alternate fuels, and inert gases... | |
| Two stage model with encapsulate pressure adjusting knob; replaces R-77 model Features Improved design RBO production reduces risk of oxygen regulator burnout Two stages for accurate delivery pressure over life... |