ESAB Welding and Cutting Products Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
Features 2-1/2 in. delivery gauge scaled in cfh Accurate argon flow rate of 10-40 cfh
Features Black anodized finned body for the best heat conduction possible Valve stem attached to diaphragm for positive shut off, especially when cold Low rate pressure adjusting spring for smooth...
Features Brass bar stock construction for long life and durability Equipped with cylinder contents gauge for convenience Equipped with reliable safety release system for operator and equipment protection
Features Durable Lexan outer tube and flow tube with easy-to-read graduations Solid brass piston and machined brass body 3,000 psi cylinder contents gauge
Features L-32 has four rotatable scales Carbon dioxide models available
Features Two-stage version of R-5007 Provides constant, accurate flow as cylinder pressure decreases
R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
R-5008 for carbon dioxide only Features Delivery pressure to flowmeter factory-preset to 50 psig